DS/EN ISO 14691
Petroleum and natural gas industries - Flexible couplings for mechanical power transmission - General purpose applications
inactive
| Organization: | DS |
| Publication Date: | 14 December 2000 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This Standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for general purpose applications in the petroleum and natural gas industries.
Document History
February 4, 2009
Petroleum, petrochemical and natural gas industries - Flexible couplings for mechanical power transmission - General-purpose applications
This International Standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for general-purpose applications in the petroleum,...
DS/EN ISO 14691
December 14, 2000
Petroleum and natural gas industries - Flexible couplings for mechanical power transmission - General purpose applications
This Standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for general purpose applications in the petroleum and natural gas...
Petroleum, petrochemical and natural gas industries - Flexible couplings for mechanical power transmission - General-purpose applications (ISO/FDIS 14691:2008)
This International Standard specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for general-purpose applications in the petroleum,...
Petroleum, petrochemical and natural gas industries - Flexible couplings for mechanical power transmission - General-purpose applications (ISO/DIS 14691:2007)
1.1 This International Standard specifies the requirements for couplings for the transmission of power
between the rotating shafts of two machines for general purpose applications in the petroleum,...