DLA - SMD-5962-90669

MICROCIRCUIT, DIGITAL, FAST CMOS, BINARY UP/DOWN COUNTER, TTL COMPATIBLE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 7 April 1992
Status: active
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT193 Binary, up/down counter 02 54FCT193A Binary, up/down counter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-M-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .385" ×.385" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 2/ Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 2/ DC input diode current (IIK) - - - - - - - - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - 500 mW 3/ Thermal resistance, junction-to-case, (ΘJC)- - - - - - - - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - - - - - 0.8 V dc Minimum high-level input voltage (VIH) - - - - - - - - - - - - - - 3.0 V dc 4/ Case operating temperature (TC) - - - - - - - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment) design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-90669
April 7, 1992
MICROCIRCUIT, DIGITAL, FAST CMOS, BINARY UP/DOWN COUNTER, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement