BSI - BS 6104-2
Mechanical Properties of Fasteners Part 2: Nuts with Specified Proof Load Values
inactive, Most Current
| Organization: | BSI |
| Publication Date: | 30 December 1983 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the mechancial properties of nuts within the temperature range +300°C to -50°C with nominal diameters up to and including 39 mm of triangular ISO thread and made of carbon steel or low alloy steel. Not applicable to nuts requiring locking abilities, weldability or corrosion resistance.
Document History
BS 6104-2
December 30, 1983
Mechanical Properties of Fasteners Part 2: Nuts with Specified Proof Load Values
Specifies the mechancial properties of nuts within the temperature range +300°C to -50°C with nominal diameters up to and including 39 mm of triangular ISO thread and made of carbon steel or low...