IEC 60489-2
Methods of measurement for radio equipment used in the mobile services - Part 2: Transmitters employing A3E, F3E or G3E emissions
| Organization: | IEC |
| Publication Date: | 1 July 1991 |
| Status: | active |
| Page Count: | 136 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Radiocommunications): | 33.060 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This standard refers specifically to mobile radio transmitters having audio-frequency bandwidths generally not exceeding 10 kHz for the transmission of voice and ohter types of signals, using:
a) angle modulation (phase/frequency modulation), or
b) double-sideband amplitude modulation with full carrier.
This standard is intended to be used in conjunction with IEC 4891. The supplementary terms and definitions and the conditions of measurement set forth in this standard are intended for type tests and may be used also for acceptance tests.
Document History