DS/EN 302085 V1.2.2
Fixed Radio Systems; Point-to-Multipoint Antennas; Antennas for point-to-multipoint fixed radio systems in the 3 GHz to 11 GHz band
| Organization: | DS |
| Publication Date: | 17 November 2005 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the essential electrical requirements for linear polarization, fixed beam antennas to be utilized with new Point-to-Multipoint (P-MP) systems, including central station and terminal station applications, operating in frequency bands from 3 GHz to 11 GHz. These systems use various multiple access schemes. Electronically steerable antennas and circularly polarized antennas are not considered in the present document. Only in exceptional circumstances, and after a consultation period with operators and manufacturers, the Regulatory Authority may impose the use of tighter requirements than the minimum values given in the present document, in order to maximize the use of scarce spectrum resources. For some high gain, point-to-multipoint requirements, antennas may be used having performance as per the appropriate point-to-point antenna standard. For these antennas, minimum requirements are given in EN 300 833 [8].
Document History