ETSI - TR 21.904

3rd Generation Partnership Project (3GPP); Technical Specification Group (TSG) Terminals; Terminal Capability Requirements

inactive
Organization: ETSI
Publication Date: 1 June 1999
Status: inactive
Page Count: 18
scope:

This document defines a baseline set of capability requirements that enable all terminals to "register" with all applicable 3GPP networks (depending on the availability of a appropriate subscription). It describes all the functions that a terminal must perform in order to "exist" within a 3GPP network. These functions are used to derive requirements for all aspects of terminal baseline capability. This document also identifies different service capabilities and the functions that a terminal must perform in order to access a service. The actual capabilities that a terminal must posses to meet these requirements are listed in the Annexes to this document and described in the referenced implementation specifications.

This document introduces the concept of "service-less terminal" which can exist in the network but provides no user service. Although this is not a marketable terminal type it describes from the standardisation viewpoint a baseline set of capabilities to which specific service-related terminal capabilities can then be added.

Document History

September 1, 2002
See TR 121 904 V3.5.0
A description is not available for this item.
September 1, 2001
See TR 121 904 V3.4.0
A description is not available for this item.
December 1, 2000
See TR 121 904 V3.3.0
A description is not available for this item.
October 1, 2000
See TR 121 904 V3.2.0
A description is not available for this item.
July 1, 2000
See TR 121 904 V3.1.0
A description is not available for this item.
March 1, 2000
See TR 121 904 V3.0.1
A description is not available for this item.
TR 21.904
June 1, 1999
3rd Generation Partnership Project (3GPP); Technical Specification Group (TSG) Terminals; Terminal Capability Requirements
This document defines a baseline set of capability requirements that enable all terminals to "register" with all applicable 3GPP networks (depending on the availability of a appropriate...

References

Advertisement