DS/ETS 300324-2
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) - Part 2: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | DS |
| Publication Date: | 15 March 1995 |
| Status: | inactive |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This second part of ETS 300 324 defines the Protocol Implementation Conformance Statement (PICS) proforma for the implementation flexibility allowed for a V5.1 interface defined in ETS 300 324-1 (1). It allows either the Network (AN) or Local Exchange (LE), or to decide whether an implementation meets these requirements. It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History