CEN - EN 13523-21
Coil coated metals Test methods Part 21: Evaluation of outdoor exposed panels
inactive
| Organization: | CEN |
| Publication Date: | 1 August 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Properties of surfaces): | 17.040.20 |
Document History
July 1, 2023
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This document specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the procedure for...
July 1, 2017
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This part of the EN 13523 series specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and...
March 1, 2010
Coil coated metals - Test methods - Part 21: Evaluation of outdoor exposed panels
This European Standard specifies the procedure for evaluating the behaviour of an organic coating on a metallic substrate during and after outdoor exposure. Panel design, preparation and the...
EN 13523-21
August 1, 2003
Coil coated metals Test methods Part 21: Evaluation of outdoor exposed panels
A description is not available for this item.