DS/CWA 14174-4

Financial transactional IC card reader (FINREAD) - Part 4: Architectural Overview

inactive
Organization: DS
Publication Date: 11 December 2001
Status: inactive
Page Count: 34
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

The goal of this document is to ensure that the design of a FINREAD card reader is capable of meeting the requirements identified in the document before. Futher to this, to give the system a maintainable and flexible structure that can easily incorporate changes in the demands and the necessary scalability to support a wide range of applications. This document is mainly based upon four main topics: a short introduction into the field of architecture for IT devices; the physical architecture, which is more based on the different intrefaces and hardware components and the way they are connected ; the functional architecture, which mostly leads to a specific software architecture; and also to a specific information architecture and the necessary data structures that need to be defined as part of an interoperable system design.

Document History

July 29, 2004
Financial transactional IC card reader (FINREAD) - Part 4: Architectural Overview
The goal of this document is to ensure that the design of a FINREAD card reader is capable of meeting the requirements identified in the document before. Futher to this, to give the system a...
DS/CWA 14174-4
December 11, 2001
Financial transactional IC card reader (FINREAD) - Part 4: Architectural Overview
The goal of this document is to ensure that the design of a FINREAD card reader is capable of meeting the requirements identified in the document before. Futher to this, to give the system a...
Advertisement