DLA - A-A-59590/8

HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION

inactive
Organization: DLA
Publication Date: 24 September 2001
Status: inactive
Page Count: 6
scope:

This CID specification sheet covers three piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

September 28, 2023
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
A description is not available for this item.
August 8, 2018
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH VISUAL LOCK INDICATION
A description is not available for this item.
August 8, 2013
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
A description is not available for this item.
April 22, 2010
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
A description is not available for this item.
August 17, 2005
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
A description is not available for this item.
A-A-59590/8
September 24, 2001
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .220 X .220 INCH BODY SIZE, WITH VISUAL LOCK INDICATION
This CID specification sheet covers three piece card holders with a visual locking indicator feature that use screw actuated wedges to hold circuit card assemblies into their installed positions in...

References

Advertisement