ISO TR 13881

Petroleum and Natural Gas Industries - Classification and Conformity Assessment of Products, Processes and Services

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2000
Status: active
Page Count: 26
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Petroleum products in general): 75.080
scope:

This Technical Report describes:

- two classification methods (one based on calculated risk, the other on judgement of risk) which may be used to determine the appropriate conformity assessment system for products, processes and services;

- a set of five conformity assessment systems from which the most suitable is chosen when conformity assessment of products, processes and services is required.

NOTE Alternative classification models may be used provided their results are consistent with the conformity assessment systems to be applied.

Document History

ISO TR 13881
April 15, 2000
Petroleum and Natural Gas Industries - Classification and Conformity Assessment of Products, Processes and Services
This Technical Report describes: - two classification methods (one based on calculated risk, the other on judgement of risk) which may be used to determine the appropriate conformity assessment...

References

Advertisement