CEN - EN 2928

Aerospace Series - Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1275 MPa (at Ambient Temperature) / 650 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 January 1996
Status: active
Page Count: 13
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 2928
January 1, 1996
Aerospace Series - Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1275 MPa (at Ambient Temperature) / 650 Degrees C
A description is not available for this item.
Advertisement