SNV - SN EN ISO 11073-10201
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model (ISO/IEEE 11073- 10201:2004)
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 182 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
Document History
November 1, 2020
Health informatics - Device interoperability - Part 10201: Point-of-care medical device communication - Domain information model
The scope of this project is to define a general object-oriented information model that may be used to structure information and identify services used in point-of-care (POC) medical device...
SN EN ISO 11073-10201
February 1, 2006
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model (ISO/IEEE 11073- 10201:2004)
A description is not available for this item.