NAVY - MIL-T-81308
TEST SET GROUP, MAGNETIC DETECTOR HEAD, OA-7366/ASM-3, OA-7366A/ASM-3, AND OA-7366B/ASM-3
| Organization: | NAVY |
| Publication Date: | 23 August 1965 |
| Status: | active |
| Page Count: | 14 |
scope:
The test equipment covered by this specification shall be for shop use and shall provide a simulated earth's magnetic field, shielded from the actual earth's magnetic field and all other fixed and/or variable magnetic fields, to the degree specified herein, for calibration of the Detecting Set, Magnetic, AN/ ASQ-8 and AN/ASQ-10.
The Test Set Group, Magnetic Detector Head, shall be satisfactory for use with the Test Set, Detecting Set, AN/ASM-3, and Test Set, Magnetic Detector, AN/ASM-6(*). The various units which compose the Test Set Group, Magnetic Detector Head, are listed in paragraphs 1.2.1, 1.2.2, and 1.2.3 below:
Test Set Group, Magnetic Detector Head, OA-7366/ASM-3, is composed of the following:
Type Applicable Items Designation Paragraph Shield, Test MX-6797/ASM-3 3.4.1 Dolly, Test Equipment V-341/ASM-3 3.4.3 Simulator, Magnetic SM-417/ASM-3 3.4.5 Control, Simulator C-6553/ASM-3 3.4.6 Cable Assembly, Special W-1 of OA-7366/ASM-3 3.4.7 Purpose, Electrical
Test Set Group, Magnetic Detector Head, OA-7366A/ASM-3, is composed of the following:
Type Applicable Items Designation Paragraph Shield, Test MX-6797/ASM-3 3.4.1 Dolly, Test Equipment V-341A/ASM-3 3.4.4 Simulator, Magnetic SM-417/ASM-3 3.4.5 Control, Simulator C-6553/ASM-3 3.4.6 Cable Assembly, Special W-1 of OA-7366/ASM-3 3.4.7 Purpose, Electrical
Test Set Group, Magnetic Detector Head, OA-7366B/ASM-3, is composed of the following:
Type Applicable Items Designation Paragraph Shield, Test MX-6797/ASM-3 3.4.2 Dolly, Test Equipment V-341A/ASM-3 3.4.4 Simulator, Magnetic SM-417/ASM-3 3.4.5 Control, Simulator C-6553/ASM-3 3.4.6 Cable Assembly, Special W-1 of OA-7366/ASM-3 3.4.7 Purpose, Electrical
intended Use:
The Test Set Group, Magnetic Detector Head, OA-7366(*)/ASM-3, shall be used for the maintenance, repair, and adjustment of Detecting Sets, Magnetic, AN/ASQ-8 and AN/ASQ-10. It shall be designed to... View More
Document History