DS/EN ISO 9807
Banking and related financial services - Requirements for message authentication (retail)
| Organization: | DS |
| Publication Date: | 10 June 1997 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (IT applications in banking): | 35.240.40 |
scope:
This International Standard specifies procedures to be used for protecting the integrity of retail banking messages and for verifying that the message originated from an authorized source. It also describes the method by which algorithms are approved for use for the authentication of retail banking messages. Rules for data representation are not specified although it is necessary for both members of a communicating pair to use the same means for data representation. The procedures are also independent of the transmission process used.
Document History