BSI - BS 1683

Specfication for Coated Aluminium Foil for Wrapping Processed Cheese

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 August 1987
Status: active
Page Count: 10
ICS Code (Packaging materials and accessories): 55.040
scope:

Specifies the maximum permissible number of perforations per unit area, nominal width tolerance, heat seal performance and corrosion resistance requirements of foil with a protective coating on both sides. Also composition and thickness requirements prior to coating.

Document History

BS 1683
August 28, 1987
Specfication for Coated Aluminium Foil for Wrapping Processed Cheese
Specifies the maximum permissible number of perforations per unit area, nominal width tolerance, heat seal performance and corrosion resistance requirements of foil with a protective coating on both...
November 10, 1967
Specfication for Coated Aluminium Foil for Wrapping Processed Cheese
Foil with protective coating on both sides. Chemical composition of uncoated foil , thickness and permitted tolerance. Perforations in metal, protective coating, resistance to corrosion. Test methods...

References

Advertisement