ISO 7503-2

Evaluation of Surface Contamination - Part 2: Tritium Surface Contamination

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1988
Status: inactive
Page Count: 7
ICS Code (Radiation protection): 13.280
scope:

Scope and field of application

This part of IS0 7503 applies to the evaluation of tritium contamination on surfaces of equipment and facilities, containers of radioactive materials and sealed sources.

It does not apply to the evaluation of tritium contamination of the skin and of clothing.

NOTE - Evaluation of surface contamination from beta-emitters (maximum beta energy greater than 0,15 MeV) and alpha-emitters is dealt with in IS0 7503-l. Other radionuclides of practical importance (for example electron capture and isomeric transition emitters) will be dealt with in a future International Standard.

Document History

January 15, 2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 2: Test method using wipe-test samples
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for measuring the radioactivity present on solid surfaces. This part of ISO 7503 applies to the evaluation of contamination...
ISO 7503-2
August 1, 1988
Evaluation of Surface Contamination - Part 2: Tritium Surface Contamination
Scope and field of application This part of IS0 7503 applies to the evaluation of tritium contamination on surfaces of equipment and facilities, containers of radioactive materials and sealed...

References

Advertisement