IEC TS 60034-25

Rotating electrical machines Part 25: Guide for the design and performance of cage induction motors specifically designed for converter supply

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2004
Status: inactive
Page Count: 74
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. It also specifies the interface parameters and interactions between the motor and the converter including installation guidance as part of a power drive system.

NOTE 1 For motors operating in potentially explosive atmospheres, additional requirements as described in the IEC 60079 series apply.

NOTE 2 This technical report is not primarily concerned with safety. However, some of its recommendations may have implications for safety, which should be considered as necessary.

NOTE 3 Where a converter manufacturer provides specific installation recommendations, they should take precedence over the recommendations of this technical report.

Document History

June 1, 2022
Rotating electrical machines – Part 25: AC electrical machines used in power drive systems – Application guide
This part of IEC 60034 describes the performance characteristics of AC electrical machines for use on converter supplies. For electrical machines specifically designed for converter duty application...
October 1, 2014
Rotating electrical machines – Part 25: AC electrical machines used in power drive systems – Application guide
This part of IEC 60034 describes the performance characteristics of a.c. electrical machines for use on converter supplies. For electrical machines specifically designed for converter duty...
March 1, 2007
Rotating electrical machines – Part 25: Guidance for the design and performance of a.c. motors specifically designed for converter supply
This part of IEC 60034 describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000...
IEC TS 60034-25
April 1, 2004
Rotating electrical machines Part 25: Guide for the design and performance of cage induction motors specifically designed for converter supply
This part of IEC 60034 describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000...

References

Advertisement