ECIA - EIA/IS-749
Rectified Mains Application Expected Wear-Out Lifetime Test
| Organization: | ECIA |
| Publication Date: | 1 January 1998 |
| Status: | active |
| Page Count: | 8 |
scope:
This test procedure determines the expected wear-out lifetime for aluminum electrolytic capacitors. It provides a measure of the operating time required for parametric changes to cause capacitors to become unusable as filter capacitors on rectified mains applications. While it measures the time till wear-out, it does not indicate failure rate during the operating life. Wear-out is defined by conditions specified in table 1. Measurements are to be taken periodically and the measurements are to be taken at the same temperature throughout the test.
Document History