ETSI - PRETS 300 374-4
Intelligent Network (IN); Intelligent Network Capability Set 1 (CS1); Core Intelligent Network Application Protocol (INAP); Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 100 |
scope:
This fourth part of ETS 300 374 provides the Abstract Test Suite (ATS), the Abstract Test Method (ATM), ATS conventions, the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma and the Protocol Conformance Testing Report (PCTR) proforma for the Service Switching Function (SSF) and the Specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 1 (CS1) according to ETS 300 374-1 [1].
The objective of the ETS is to provide a standardized ATS for SSF and SRF conformance tests which give a reasonable probability of inter-operability between IN components from different manufacturers over the core INAP interfaces.
Annex A provides a partial PIXIT proforma.
Annex B includes a PCTR proforma.
Annex C provides an ATS for SSF and SRF. The specification of the Test Cases (TCs) in the ATS is based on the dynamic conformance requirements specified in ETS 300 374-3 [3]. The TCs provide the implementation of the TPs in TTCN.
ISO/IEC 9646, parts 1 to 5 [4 to 8] and ETS 300 406 [9] are used as the basis for the test methodology.
Document History