DLA - SMD-5962-91631

MICROCIRCUIT, LINEAR, TIMER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 May 1992
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A slash (-) indicates a non-RHA device,

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LM122 Precision timer

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vender self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. for device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline I A-2 (10-lead, .370" × .185"), Can

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) - - - - - - - - - - - - - - - 40 V dc COLLECTOR output voltage - - - - - - - - - - - - - - - - - - 40 V dc VREF current - - - - - - - - - - - - - - - - - - - - - - - - 5 mA TRIGGER voltage - - - - - - - - - - - - - - - - - - - - - - ±40 V dc VADJ voltage (forced) - - - - - - - - - - - - - - - - - - - 5 V dc Output short circuit duration - - - - - - - - - - - - - - - 2/ LOGIC reverse voltage - - - - - - - - - - - - - - - - - - - 5.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +150°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) (still air)- - +175° C/W

Positive supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +40 V dc TRIGGER width (VTRIGGER = 3 V) - - - - - - - - - - - - - - - - 0.25 µs (typical) Average temperature coefficient of timing ratio - - - - - - - 0.003 (typical) Capacitor saturation voltage: RT ≥ 1 MΩ - - - - - - - - - - - - - - - - - - - - - - - - - - 2.5 V (typical) RT = 10 KΩ - - - - - - - - - - - - - - - - - - - - - - - - - - 25 V (typical) Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 23, 2019
MICROCIRCUIT, LINEAR, TIMER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 16, 2014
MICROCIRCUIT, LINEAR, TIMER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 13, 2006
MICROCIRCUIT, LINEAR, TIMER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91631
May 27, 1992
MICROCIRCUIT, LINEAR, TIMER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement