FORD WSS-M4G323-A8

SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 3 June 2020
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

FORD WSS-M4G323-A8
June 3, 2020
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
May 12, 1998
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a...

References

Advertisement