DS/ISO 3334

Microcopying - ISO Test chart No. 2 - Description and use in photographic documentary reproduction

inactive, Most Current
Organization: DS
Publication Date: 1 January 1978
Status: inactive
ICS Code (Document imaging applications): 37.080
scope:

The standard specifies a method of determining the resolving power of a given camera, film and development combination used in a microcopying system or the resolution achieved in microcopies therefrom. It provides, for this purpose ,a test pattern and a test chart (ISO test chart No. 2). The test chart should be used as part of a test target in the manner prescribed by each relevant International Standard covering various applications of microcopying.

Document History

DS/ISO 3334
January 1, 1978
Microcopying - ISO Test chart No. 2 - Description and use in photographic documentary reproduction
The standard specifies a method of determining the resolving power of a given camera, film and development combination used in a microcopying system or the resolution achieved in microcopies...
Advertisement