MODUK - DTD-5052

80 Ton Nickel - Chromium - Molybdenum - Vanadium Steel Plate (Limiting Ruling Section 6 in) (11.56)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1956
Status: active
Page Count: 3
scope:

This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.

Document History

DTD-5052
January 1, 1956
80 Ton Nickel - Chromium - Molybdenum - Vanadium Steel Plate (Limiting Ruling Section 6 in) (11.56)
This specification is one of a series issued by the Ministry of Aviation, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a...
Advertisement