Preface The National Building Code of Canada 2010,together with the National Plumbing Code of Canada 2010 and the National Fire Code of Canada 2010, is an objective-based National Model Code that can...
The scope of each of these Codes with respect to fire safety and fire protection can be summarized as follows: The National Building Code covers the fire safety and fire protection features that are...
This Supplement is for use in conjunction with AAMA/WDMA/CSA 101/I.S.2/A440-17 and contains additional requirements for Canada. This Supplement provides simplified methods to calculate the minimum...
This Standard applies to the electrical features of power-operated dispensers for petroleum-based fluids (Group IIA fluids), including propane and lighter-than-air fuel such as natural gas, used as...
This Standard applies to both fixed and operable windows that are factory-assembled and intended for vertical installation in buildings. This Standard applies to both fixed and operable windows...