DLA - SMD-5962-87577
MICROCIRCUIT, CMOS, OCTAL BUS TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 April 1987 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 82C86 CMOS octal bus transceiver 02 82C87 CMOS octal inverting bus transceiver
The case outlines shall be as designated in appendix C of MIL-H-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, ¼" × 1-1/16") dual-In-line package 2 C-2 (20-teminal, .350 × .350"), square chip carrier package
Supply voltage (referenced to ground) - - - - - - +8.0 V dc maximum Input, output or I/O voltage applied- - - - - - - GND −0.5 V dc, to VCC +0.5 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - 1W Lead temperature (soldering, 10 seconds)- - - - - +275°C Maximum junction temperature (TJ) - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC): Case R - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - - - 23°C/W 1/
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History