DS/EN 1186-7

Materials and articles in contact with foodstuffs - Plastics - Part 7: Test methods for overall migration into aqueous food simulants using a pouch

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2002
Status: active
Page Count: 18
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This standard specifies test methods for the determination of the overall migration into aqueous based food simulants from plastics which are intended to come into contact with foodstuffs, by forming the plastics film or sheet into standard pouches and filling with a selected food simulant at test temperatures up to and including 70° C for selected test times.

Document History

DS/EN 1186-7
July 8, 2002
Materials and articles in contact with foodstuffs - Plastics - Part 7: Test methods for overall migration into aqueous food simulants using a pouch
This standard specifies test methods for the determination of the overall migration into aqueous based food simulants from plastics which are intended to come into contact with foodstuffs, by forming...

References

Advertisement