DS/ISO/IEC 9574

Information technology - Telecommunications and information exchange between systems - Provision of the OSI connection-mode network service by packet mode terminal equipment connected to an integrated services digital network (ISDN)

inactive, Most Current
Organization: DS
Publication Date: 29 November 1990
Status: inactive
Page Count: 13
ICS Code (Network layer): 35.100.30
scope:

The Standard specifies the method of providing the OSI Connection-mode Network Service (CONS) by packet mode terminal equipment connected to an Integrated Services Digital Network (ISDN) in accordance with CCITT Recommendation X.31. This is done by specifying the mapping of the CONS primitives and parameters to and from the elements of the protocols used by two types of packet mode terminal equipment: a) an X.25 DTE (TE2) connected to an ISDN at the R reference point; and b)...

Document History

DS/ISO/IEC 9574
November 29, 1990
Information technology - Telecommunications and information exchange between systems - Provision of the OSI connection-mode network service by packet mode terminal equipment connected to an integrated services digital network (ISDN)
The Standard specifies the method of providing the OSI Connection-mode Network Service (CONS) by packet mode terminal equipment connected to an Integrated Services Digital Network (ISDN) in...
Advertisement