ASTM G35
Standard Practice for Determining the Susceptibility of Stainless Steels and Related Nickel-Chromium-Iron Alloys to Stress-Corrosion Cracking in Polythionic Acids
| Organization: | ASTM |
| Publication Date: | 10 April 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This practice describes procedures for preparing and conducting the
polythionic acid test at room
temperature, 22 to 25°C (72 to 77°F), to determine the
relative susceptibility of stainless
steels or other related materials (nickel-chromiumiron
This practice can be used to evaluate stainless steels or other materials in the "as received" condition or after being subjected to high-temperature service, 482 to 815°C (900 to 1500°F), for prolonged periods of time.
This practice can be applied to wrought products, castings, and weld metal of stainless steels or other related materials to be used in environments containing sulfur or sulfides. Other materials capable of being sensitized can also be tested in accordance with this test.
This practice may be used with a variety of stress corrosion test specimens, surface finishes, and methods of applying stress.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For more specific precautionary statements, see Section 7.
Document History