DLA - MIL-R-39023/9
RESISTORS, VARIABLE, NONWIRE-WOUND, PRECISION, STYLE RQ091
| Organization: | DLA |
| Publication Date: | 19 April 1976 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the detail requirements for style RQ091, variable, non-wire-wound, precision resistors.
The type designation shall be in the following form:
Style RQ091 is applicable to this specification.
The resistance-temperatu
The shaft length applicable to this specification shall be symbols A to F inclusive.
The moisture resistance applicable to this specification shall be symbols 1 and 2.
The life characteristic applicable to this specification shall be 1 to 3 inclusive.
The function-conformity tolerance characteristic applicable to this specification shall be symbols A to D inclusive.
The output smoothness characteristic applicable to this specification shall be symbols A to E inclusive.
The nominal total resistance values and maximum end voltage applicable to this specification shall be in accordance with table I. TABLE I. Nominal total resistance values and maximum end voltage.
Nominal total Maximum end voltage resistance values (percent of total applied voltage) Ohms Percent 100 4 200 3 500 3 1,000 2.4 2,000 2.2 5,000 2.1 10,000 2.1 20,000 2.1 50,000 2.1 Megohm .10 2.1 .20 2.1 .50 2.1 1.0 2.1
Document History