FORD WSB-M1P78-B3

PLATING - BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 July 2003
Status: inactive
Page Count: 6
scope:

1. SCOPE

These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.

Document History

December 5, 2023
DECORATIVE HEXAVALENT-CHROME ELECTROPLATED PART PERFORMANCE REQUIREMENTS - OVER FERROUS SURFACES – IMPROVED DURABILITY, EXTERIOR ENHANCED APPEARANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
FORD WSB-M1P78-B3
July 30, 2003
PLATING - BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.
May 31, 1990
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER FERROUS SURFACES, SPECIAL EXTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of ferrous surfaces.

References

Advertisement