CSA - CAN/CSA-ISO/IEC-9595-02

Information Technology Open Systems Interconnection Common Management Information Service

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 41
scope:

This Recommendation | International Standard defines an Application Service Element (the Common Management Information Service Element), which may be used by an application process in a centralized or decentralized management environment to exchange information and commands for the purpose of systems management, as defined by the OSI Management Framework in CCITT Rec. X.700 | ISO/IEC 7498-4. This Recommendation | International Standard is positioned in the application layer of ITU-T Rec. X.200 | ISO/IEC 7498-1 and is defined according to the model provided by ITU-T Rec. X.207 | ISO/IEC 9545.

This Recommendation | International Standard defines:

- a set of service primitives that constitute the application service element;

- the parameters that are passed in each service primitive;

- any necessary information for the semantic description of each service primitive.

This Recommendation | International Standard does not define:

- the nature of any implementation intended to provide the defined service;

- the semantics associated with the information or commands that are exchanged by means of the service;

- the manner in which management is accomplished by the user of the service;

- the nature of any interactions which result in the use of the service.

No requirement is made for conformance to this Recommendation | International Standard.

Document History

March 1, 2012
Information technology - Open Systems Interconnection - Common management information service
This Recommendation | International Standard defines an Application Service Element (the Common Management Information Service Element), which may be used by an application process in a centralized...
CAN/CSA-ISO/IEC-9595-02
March 1, 2002
Information Technology Open Systems Interconnection Common Management Information Service
This Recommendation | International Standard defines an Application Service Element (the Common Management Information Service Element), which may be used by an application process in a centralized...

References

Advertisement