ASHRAE - CH-06-12-2
Legionella Prevalence in Cooling Towers: Association with Specific Biocide Treatments
| Organization: | ASHRAE |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 9 |
scope:
ABSTRACT
Chemical biocide control in cooling towers is a critical part of
the overall prevention strategy against Legionella and
Legionnaires' disease. The purpose of this study was to analyze a
large population of cooling towers (2,590) for the presence and
levels of Legionella and to correlate these data with specific
biocide treatments (eight different biocides in 28 different
combinations). On average, Legionella was found to be present in
13% of the cooling towers, and 18% of these positive towers had
high levels of Legionella (> 1,000 cfu/ml; 2% of the total
towers). No biocide combinations wer 100% effective in preventing
Legionella colonization, but none always failed. Oxidizing biocide
(primarily bromine) combinations with nonoxidezers were not
significantly better than two nonoxidizers and in many cases (e.g.,
bromine alone, bromine plus DBNPA) were significantly worse. The
nonoxidizing biocide THPS waws particularly effective in all
combinations, as were the combinations of carbamate/isothiazol
Document History