AIA/NAS - NA0071

Bolt, Alloy Steel 1550 MPa Tensile, Procurement Specification

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1991
Status: inactive
Page Count: 14
scope:

This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes which modify the requirements of this specification. Receiving contractors may reject any lot which does not conform.

Recommendations for improvements or correction of this specification should be directed to NASC representative of using aerospace company or to National Aerospace Standards Committee, Aerospace Industries Association, 1250 Eye Street, N.W., Washington, D.C. 2005.

Document History

March 31, 2021
BOLT, ALLOY STEEL, 1550 MPa TENSILE, PROCUREMENT SPECIFICATION
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...
June 30, 2016
BOLT, ALLOY STEEL, 1550 MPa TENSILE, PROCUREMENT SPECIFICATION
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...
August 26, 2011
BOLT, ALLOY STEEL, 1550 MPa TENSILE, PROCUREMENT SPECIFICATION
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...
NA0071
January 1, 1991
Bolt, Alloy Steel 1550 MPa Tensile, Procurement Specification
This specification defines the requirements for H-11 alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry...

References

Advertisement