DLA - SMD-5962-87675 REV B

MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 November 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 150 3.0 A positive regulator, adjustable 02 150A 3.0 A positive regulator, adjustable

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, TO-3 (2-lead can) U See figure 1, TO-257 (3-lead flange mounted case), with isolated tab T See figure 1, TO-257 (3-lead flange mounted case)

Input to output voltage differential - - - - - - - - - 35 V Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Power dissipation (PD) 1/- - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (ΘJC): Case X- - - - - - - - - - - - - - - - - - - - - - 1.5°C/W Case T- - - - - - - - - - - - - - - - - - - - - - 3.5°C/W Case U- - - - - - - - - - - - - - - - - - - - - - 4.2°C/W Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 16, 2020
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
December 4, 2014
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 2, 2009
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 14, 2002
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
March 28, 2000
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 30, 1996
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87675 REV B
November 4, 1991
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"...
December 2, 1988
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
November 18, 1987
MICROCIRCUIT, LINEAR, ADJUSTABLE POSITIVE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement