ASD-STAN - PREN 2622
Aerospace Series Circular Tube for Fluids in Heat Resisting Alloys Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm Thickness 0,32 mm Less Than or Equal to a Less Than or Equal to 2,5 mm Dimensions
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 May 1996 |
| Status: | active |
| Page Count: | 4 |
Document History
PREN 2622
May 1, 1996
Aerospace Series Circular Tube for Fluids in Heat Resisting Alloys Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm Thickness 0,32 mm Less Than or Equal to a Less Than or Equal to 2,5 mm Dimensions
A description is not available for this item.