DS/ETS 300609-4
Digital cellular telecommunications system (Phase 2 and Phase 2+) - Base Station System (BSS) equipment specification - Part 4: Repeaters (GSM 11.26 version 5.0.2)
| Organization: | DS |
| Publication Date: | 3 February 1999 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) describes the Radio Frequency (RF) tests for GSM 900 and DCS 1800 repeaters which receive, amplify, and retransmit a received Mobile Station (MS) signal in the GSM MS transmit band and simultaneously receive, amplify and retransmit a received Base Transceiver Station (BTS) RF signal in the GSM BTS transmit band. This ETS is applicable to repeaters meeting the requirements of either GSM Phase 2 or GSM Phase 2+. Unless otherwise stated, all tests are applicable to repeaters meeting Phase 2 and/or Phase 2+ GSM requirements, because the requirements of the Phase 2 and Phase 2+ core GSM specifications which are referenced in the test are consistent. Most differences between Phase 2 and Phase 2+ requirements represent Phase 2+ features which are optional for the BSS to support.
Document History