TIA - EIA/TIA/IS-63

Procedures for Automatic Interworking Between Automode Modems and Modems Conforming to Recommendations V.32, V.22bis, and V.22

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 August 1990
Status: active
Page Count: 11
scope:

General

This standard specifies a procedure for a modem to automatically detect the modulation technique and data signalling rate of the modem it is connected with. When incorporated into a new modem, which has the capability of using multiple modulation techniques, this procedure will allow for automatic interoperation. It specifies:

Section 1 - Scope

Section 2 - Related Standards

Section 3 - Terms

Section 4 - Procedures

Document History

EIA/TIA/IS-63
August 1, 1990
Procedures for Automatic Interworking Between Automode Modems and Modems Conforming to Recommendations V.32, V.22bis, and V.22
General This standard specifies a procedure for a modem to automatically detect the modulation technique and data signalling rate of the modem it is connected with. When incorporated into a new...

References

Advertisement