ASTM International - ASTM D4189-95(2002)

Standard Test Method for Silt Density Index (SDI) of Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 1995
Status: inactive
Page Count: 3
ICS Code (Examination of biological properties of water): 13.060.70
scope:

1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water and is applicable to relatively low (1.0 NTU) turbidity waters such as well water, filtered water, or clarified effluent samples. Since the size, shape, and nature of particulate matter in water may vary, this test method is not an absolute measurement of the quantity of particulate matter.

1.2 This test method is not applicable for reagent grade water Types I, II, and III of Specification D 1193, or effluents from most reverse osmosis and ultrafiltration systems.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Test Method for Silt Density Index (SDI) of Water
1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water and is applicable to...
January 1, 2014
Standard Test Method for Silt Density Index (SDI) of Water (Withdrawn 2023)
1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water and is applicable to...
June 15, 2007
Standard Test Method for Silt Density Index (SDI) of Water
1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water and is applicable to...
ASTM D4189-95(2002)
May 15, 1995
Standard Test Method for Silt Density Index (SDI) of Water
1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water and is applicable to...
January 1, 1995
Standard Test Method for Silt Density Index (SDI) of Water
1.1 This test method covers the determination of the silt density index (SDI) of water. This test method can be used to indicate the quantity of particulate matter in water and is applicable to...
Advertisement