DS/EN 301210 V1.1.1

Digital Video Broadcasting (DVB); Framing structure, channel coding and modulation for Digital Satellite News Gathering (DSNG) and other contribution applications by satellite

active, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: active
ICS Code (Television and radio broadcasting): 33.170
scope:

The present document describes the modulation and channel coding system (denoted the "System" for the purposes of the present document) for Digital Satellite News Gathering (DSNG) and other contribution applications by satellite. According to ITU-R Recommendation SNG.770-1 [12], SNG is defined as "Temporary and occasional transmission with short notice of television or sound for broadcasting purposes, using highly portable or transportable uplink earth stations...". The equipment should be capable of uplinking the video programme (or programmes) with its associated sound or sound programme signals. Optionally it should be capable of providing two-way co-ordination (communication) circuits and data transmission according to EN 301 222 [6]. The equipment should be capable of being set up and operated by a crew of no more than two people within a reasonably short time. Limited receiving capability should be available in the uplink terminal to assist in pointing the antenna and to monitor the transmitted signal, where possible.

Document History

DS/EN 301210 V1.1.1
December 8, 1999
Digital Video Broadcasting (DVB); Framing structure, channel coding and modulation for Digital Satellite News Gathering (DSNG) and other contribution applications by satellite
The present document describes the modulation and channel coding system (denoted the "System" for the purposes of the present document) for Digital Satellite News Gathering (DSNG) and other...
Advertisement