ETSI - PRETS 300 497-4

Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 31
scope:

This final draft European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes (TSS & TP) to test the DECT DLC layer.

The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [7] and ISO/IEC 9646-2 [8]) as well as the ETSI rules for conformance testing (prETS 300 406 [10]) are used as the basis for the test methodology.

Test specifications for the Physical Layer (PHL), Medium Access Control (MAC) layer, and Network (NWK) layer are provided in other the DECT standards.

Document History

October 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 4: Test Suite Structure and Test Purposes (TSS&TP) - Data Link Control (DLC) Layer
A description is not available for this item.
July 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 4: Test Suite Structure and Test Purposes (TSS&TP) - Data Link Control (DLC) Layer
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Digital Enhanced Cordless Telecommunications (DECT) Data Link Control (DLC) layer. The objective of...
August 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure and Test Purposes (TSS&TP) - Data Link Control (DLC) Layer
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Digital Enhanced Cordless Telecommunications (DECT) Data Link Control (DLC) layer. The objective of...
February 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Digital Enhanced Cordless Telecommunications (DECT) Data Link Control (DLC)...
November 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Digital Enhanced Cordless Telecommunications (DECT) Data Link Control (DLC)...
February 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Digital Enhanced Cordless Telecommunications (DECT) Data Link Control (DLC)...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes (TSS & TP) to test the DECT DLC layer. The objective of this test specification is to provide a...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes (TSS & TP) to test the DECT DLC layer. The objective of this test specification is to provide a...
PRETS 300 497-4
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) Layer
This final draft European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes (TSS & TP) to test the DECT DLC layer. The objective of this test specification is to...

References

Advertisement