ETSI - TS 102 201

Digital Video Broadcasting (DVB); Interfaces for DVB Integrated Receiver Decoder (DVB-IRD)

inactive
Organization: ETSI
Publication Date: 1 March 1999
Status: inactive
Page Count: 28
scope:

The present document is an application standard, identifying recommended interfaces for connections of Digital Video Broadcast Integrated Receiver Decoder (DVB-IRD) equipment. If a recommended interface is supported, then the full specification of that interface, which may include options, applies. Interfaces not mentioned in the present document are not excluded, and especially interfaces which are under development at the time of drafting the present document may be added at a later stage.

For mechanical and electrical details of the interfaces, reference is made to existing standards of IEC or CENELEC wherever possible, or standards which are known to be in an advanced state of development.

Document History

January 1, 2005
Digital Video Broadcasting (DVB); Interfaces for DVB Integrated Receiver Decoder (DVB-IRD)
A description is not available for this item.
TS 102 201
March 1, 1999
Digital Video Broadcasting (DVB); Interfaces for DVB Integrated Receiver Decoder (DVB-IRD)
The present document is an application standard, identifying recommended interfaces for connections of Digital Video Broadcast Integrated Receiver Decoder (DVB-IRD) equipment. If a recommended...

References

Advertisement