FORD WSK-M4D716-A
POLYETHERIMIDE (PEI) MOLDING COMPOUND, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 December 2005 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a long term high heat resistant polyetherimide (PEI) molding compound. This material exhibits high dimensional stability and excellent electrical properties. This material is self-extinguishing (SE) without flame retardant additives.
Document History
January 20, 2016
POLYETHERIMIDE (PEI) MOLDING COMPOUND, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long term high heat resistant polyetherimide (PEI) molding compound. This material exhibits high dimensional stability and excellent electrical...
FORD WSK-M4D716-A
December 12, 2005
POLYETHERIMIDE (PEI) MOLDING COMPOUND, SELF-EXTINGUISHING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a long term high heat resistant polyetherimide (PEI) molding compound. This material exhibits high dimensional stability and excellent electrical...
January 11, 1999
POLYETHERIMIDE (PEI) MOLDING COMPOUND, SELF-EXTINGUISHING
1. SCOPE The material defined by this specif ication is a long term high heat resistant polyetherimide (PEI) molding compound. This material exhibits high dimensional stability and excellent...
August 1, 1990
POLYETHERIMIDE (PEI) MOLDING COMPOUND, SE
A description is not available for this item.