DLA - SMD-5962-77002 REV A

MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE

inactive
Organization: DLA
Publication Date: 22 September 1977
Status: inactive
Page Count: 15
scope:

This drawing describes the requirements for monolithic silicon, N-channel, 8-Bit Microprocessor microcircuit. This drawing provides for a level of microcircuit quality and reliability assurance for procurement of microcircuits in accordance with MIL-M-38510.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 25, 1978
MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE
A description is not available for this item.
SMD-5962-77002 REV A
September 22, 1977
MICROPROCESSOR, 8-BIT N-CHANNEL, SINGLE CHIP, MICROCIRCUIT, SILICON GATE
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for...
Advertisement