NPFC - A-A-59170

BLOCK AND TACKLE WITH LOAD-LOCKING DEVICE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 March 1998
Status: active
Page Count: 5
scope:

This commercial item description (CID) covers a double-sheaved, single-reeved, nylon rope block and tackle with a locking device commonly used to lift and move objects. The block and tackle is intended for use in rigging, construction, and other military operations to gain a mechanical advantage when hoisting, pulling, or moving heavy objects and to hold loads in place through use of a safety locking device.

Document History

November 5, 2021
Block and Tackle with Load-Locking Device
A description is not available for this item.
February 1, 2008
Block and Tackle with Load-Locking Device
A description is not available for this item.
March 19, 2003
BLOCK AND TACKLE WITH LOAD-LOCKING DEVICE
A description is not available for this item.
A-A-59170
March 27, 1998
BLOCK AND TACKLE WITH LOAD-LOCKING DEVICE
This commercial item description (CID) covers a double-sheaved, single-reeved, nylon rope block and tackle with a locking device commonly used to lift and move objects. The block and tackle is...

References

Advertisement