NAVY - MIL-M-19981A

METER, AIR FLOW INDICATING, DIFFERENTIAL PRESSURE, SUBMARINE BATTERY VENTILATION, VARIABLE TRANSFORMER

inactive
Organization: NAVY
Publication Date: 26 February 1962
Status: inactive
Page Count: 5
scope:

This specification covers submarine battery ventilation air flow indicating meters. The meters measure the differential pressure created by air flow through a venturi meter and transmit a proportional voltage to a remote indicator, which can be inscribed to indicate in cubic feet per minute (c.f.m.).

Air flow indicating meters shall be of the following types as specified (see 6.1):

Type A - One transmitter and one remote indicator. Type B - One transmitter and two remote indicators.

Document History

METER, AIR FLOW INDICATING, DIFFERENTIAL PRESSURE, SUBMARINE BATTERY VENTILATION, VARIABLE TRANSFORMER
A description is not available for this item.
MIL-M-19981A
February 26, 1962
METER, AIR FLOW INDICATING, DIFFERENTIAL PRESSURE, SUBMARINE BATTERY VENTILATION, VARIABLE TRANSFORMER
This specification covers submarine battery ventilation air flow indicating meters. The meters measure the differential pressure created by air flow through a venturi meter and transmit a...

References

Advertisement