ETSI - TS 102 265

Digital Enhanced Cordless Telecommunications (DECT); DECT access to IP networks

inactive
Organization: ETSI
Publication Date: 1 October 2003
Status: inactive
Page Count: 59
scope:

The present document specifies additional requirements for DECT Internet Protocol (IP) applications including networking aspects, Voice over IP (VoIP), mobility and quality of service properties.

It provides an end system, i.e. termination of IP into the DECT Fixed Termination (FT).

NOTE: Transparent IP packet service is described in EN 301 469 [16], DPRS standard.

Document History

October 1, 2004
Digital Enhanced Cordless Telecommunications (DECT); DECT access to IP networks
A description is not available for this item.
TS 102 265
October 1, 2003
Digital Enhanced Cordless Telecommunications (DECT); DECT access to IP networks
The present document specifies additional requirements for DECT Internet Protocol (IP) applications including networking aspects, Voice over IP (VoIP), mobility and quality of service properties. It...

References

Advertisement