IEC 60364-7-714

Electrical Installations of Buildings - Part 7: Requirements for Special Installations or Locations - Section 714: External Lighting Installations

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 1996
Status: inactive
Page Count: 20
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Exterior building lighting): 91.160.20
scope:

This section of IEC 364-7 deals with fixed external lighting installations.

NOTE - External lighting comprises luminaires, wiring system and accessories located outside buildings.

The requirements apply particularly to:

- lighting installations e.g. for roads, parks, gardens, public places, sporting areas, illumination of monuments and floodlighting;

- other equipment incorporating lighting such as telephone kiosks, bus shelters, advertising panels, town plans, roads signs.

These rules do not apply to:

- public lighting installations which are part of public power grid and operated by a public supply authority who is responsible for and has taken all necessary measures regarding safety;

- temporary festoon lighting;

- road traffic signal systems;

- luminaires which are fixed to the outside of a building and are supplied directly from the internal wiring of that building.

For lighting installations for swimming pools and fountains, see IEC 364-7-702.

Document History

December 1, 2011
Low-voltage electrical installations – Part 7-714: Requirements for special installations or locations – External lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of luminaires and lighting installations forming part of an outdoor fixed installation. The origin of the...
IEC 60364-7-714
April 1, 1996
Electrical Installations of Buildings - Part 7: Requirements for Special Installations or Locations - Section 714: External Lighting Installations
This section of IEC 364-7 deals with fixed external lighting installations. NOTE - External lighting comprises luminaires, wiring system and accessories located outside buildings. The requirements...

References

Advertisement