IEC 61400-2

Wind Turbine Generator Systems - Part 2: Safety of Small Wind Turbines

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 1996
Status: inactive
Page Count: 56
ICS Code (Wind turbine energy systems): 27.180
scope:

Scope and object

This part of IEC 1400 deals with safety philosophy, quality assurance, engineering integrity and specifies requirements for the safety of small wind turbine generator systems (SWTGS), including design, installation, maintenance and operation under specified external conditions. Its purpose is to provide the appropriate level of protection against damage from hazards from these systems during their planned lifetime.

This standard is concerned with all subsystems of SWTGS such as protection mechanisms, internal electrical systems, mechanical systems, support structures, foundations and the electrical interconnection with the load.

This standard applies to SWTGS with swept area smaller than 40 m2 and generating at a voltage below 1 000 V a.c. or 1 500 V d.c.

This standard should be used together with the appropriate IEC and ISO standards (see 1.2).

Document History

October 1, 2019
WIND TURBINES – Part 2: Small wind turbines
A description is not available for this item.
December 1, 2013
Wind turbines – Part 2: Small wind turbines
A description is not available for this item.
March 1, 2006
Wind turbines – Part 2: Design requirements for small wind turbines
This part of IEC 61400 deals with safety philosophy, quality assurance, and engineering integrity and specifies requirements for the safety of Small Wind Turbines (SWTs) including design,...
IEC 61400-2
April 1, 1996
Wind Turbine Generator Systems - Part 2: Safety of Small Wind Turbines
Scope and object This part of IEC 1400 deals with safety philosophy, quality assurance, engineering integrity and specifies requirements for the safety of small wind turbine generator...

References

Advertisement