BSI - BS CECC 40301 001-004

Fixed Wirewound Insulated Precision Resistors

inactive, Most Current
Organization: BSI
Publication Date: 15 October 1977
Status: inactive
Page Count: 15
ICS Code (Fixed resistors): 31.040.10
scope:

Standard selection tolerances 0.010%, ±0.025%, ±0.05%, ±0.1%, ±0.25%, ±0.5% and 1.0%; environmental classification 55/125/56; temperature characteristics of resistance ±0.025%, ±0.05%, ±0.075%, ±0.1%; rated dissipations 0.125 W, 0.25 W, 0.5 W, 1.0 W, 2.0 W; stability 0.1%.

Document History

BS CECC 40301 001-004
October 15, 1977
Fixed Wirewound Insulated Precision Resistors
Standard selection tolerances 0.010%, ±0.025%, ±0.05%, ±0.1%, ±0.25%, ±0.5% and 1.0%; environmental classification 55/125/56; temperature characteristics of resistance ±0.025%, ±0.05%, ±0.075%,...

References

Advertisement